Cooper Bussmann KRP-CL600
- 收藏
- 对比
KRP-CL600详情
Cooper Bussmann KRP-CL600重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Bussmann
Fuse Size / Group
HI-CAP
Unit Weight
3.650 lbs
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Holder
Brand
Bussmann / Eaton
Indicator Style
无指示灯
RoHS
Details
系列
KRP-CL
包装
Bulk
子类别
Fuses
额定电流
600 A
终端样式
刀片
保险丝类型
Time Delay / Slow Blow
产品类别
工业电源保险丝
产品
Class L Fuse
本体样式
插装刀片式保险丝
产品类别
Industrial & Electrical Fuses
KRP-CL600拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。