Cooper Bussmann KS-19392-L32
- 收藏
- 对比
KS-19392-L32
546-KS-19392-L32
保险丝座
--
大陆
立即发货

Fuse Holder TEL PWR FUSE ADPT
1最小包装量--
KS-19392-L32详情
Cooper Bussmann KS-19392-L32重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Holder
质量
453.59237 mg
RoHS
Compliant
Unit Weight
0.016000 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Eaton
Brand
Bussmann / Eaton
包装
Bulk
子类别
Fuses
产品类别
保险丝座
产品类别
保险丝座
KS-19392-L32拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。