Cooper Bussmann KTN-S-30
- 收藏
- 对比
KTN-S-30详情
Cooper Bussmann KTN-S-30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Bussmann
Unit Weight
0.560000 oz
Factory Pack QuantityFactory Pack Quantity
10
Mounting Styles
Holder
Brand
Bussmann / Eaton
RoHS
N
系列
KTN-S
包装
Bulk
子类别
Fuses
额定电流
30 A
终端样式
Clip
保险丝类型
快速吹扫
产品类别
工业电源保险丝
产品
Class RK1 Fuse
本体样式
盒式保险丝
产品类别
Industrial & Electrical Fuses
KTN-S-30拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。