Cooper Bussmann KWN-R-50
- 收藏
- 对比
KWN-R-50
546-KWN-R-50
保险丝
--
大陆
立即发货

KWN-R-50 datasheet pdf and Fuses product details from Cooper Bussmann stock available at utmel
1最小包装量--
KWN-R-50详情
Cooper Bussmann KWN-R-50重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Holder
质量
58.967008 g
Unit Weight
2.079998 oz
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
Eaton
Brand
Bussmann / Eaton
RoHS
N
For Use With
Fuse Holders, SAMI Series
包装
Bulk
类型
Indicating
子类别
Fuses
额定电流
50 A
产品类别
保险丝配件
产品
Covers
产品类别
保险丝座配件
KWN-R-50拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。