Cooper Bussmann LKB-2/10
- 收藏
- 对比
LKB-2/10
546-LKB-2/10
保险丝
--
大陆
立即发货

Fuses with Leads - Through Hole SMALL DIMENSION FUSE
1最小包装量--
LKB-2/10详情
Cooper Bussmann LKB-2/10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.016000 oz
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
LKB-2-10
Manufacturer
Eaton
Brand
Bussmann / Eaton
RoHS
N
系列
LKB
包装
Bulk
类型
特种保险丝
子类别
Fuses
额定电流
200 mA
终端样式
Axial
产品类别
保险丝连接
产品
PCB 安装保险丝
本体样式
含铅保险丝
产品类别
Fuses with Leads - Through Hole
LKB-2/10拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。