Cooper Bussmann LKN-200B
- 收藏
- 对比
LKN-200B详情
Cooper Bussmann LKN-200B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Unit Weight
1.071999 oz
Factory Pack QuantityFactory Pack Quantity
5
Mounting Styles
Holder
Manufacturer
Eaton
Brand
Bussmann / Eaton
Indicator Style
无指示灯
系列
LKN
包装
Bulk
类型
保险丝连接
子类别
Fuses
额定电流
200 A
终端样式
刀片
保险丝类型
Time Delay / Slow Blow
产品类别
保险丝连接
产品
特种保险丝
本体样式
Non-Housing Fuses
产品类别
特种保险丝
LKN-200B拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。