Cooper Bussmann LP-CC-2.500
- 收藏
- 对比
LP-CC-2.500详情
Cooper Bussmann LP-CC-2.500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Cartridge
Manufacturer Part Number
LP-CC-2-1/2
Interrupt Rating
200 kA @ 600 V
Approvals
CSA, UL
Manufacturer
Bussmann
RoHS
无
Characteristic
Time Delay
额定电流
2.5 A
LP-CC-2.500拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann








哦! 它是空的。