Cooper Bussmann LPNRK1/2SPNP
- 收藏
- 对比
LPNRK1/2SPNP
546-LPNRK1/2SPNP
电气专用保险丝
--
大陆
立即发货

Industrial & Electrical Fuses LOW PEAK NI PLATED
1最小包装量--
LPNRK1/2SPNP详情
Cooper Bussmann LPNRK1/2SPNP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Voltage Rating Max
250V
Operating Temp Range
-20C to 105C
Termination Method
Crimp-Crimp
Contact Materials
Copper Alloy
Cable Types
THIN
Unit Weight
0.016000 oz
Factory Pack QuantityFactory Pack Quantity
10
Mounting Styles
Holder
RoHS
N
Brand
Bussmann / Eaton
Manufacturer
Eaton
Part # Aliases
LPNRK1-2SPNP
系列
LPN-RK_SPNP
包装
Bulk
性别
F-M
子类别
Fuses
终端样式
Cartridge
线规
22(AWG)
电缆长度
10(m)
保险丝类型
Time Delay / Slow Blow
产品类别
工业电源保险丝
连接器类型A
M12 CIRCULAR
连接器类型B
M12 CIRCULAR
最大额定电流
4/Contact(A)
产品
Class RK1 Fuse
本体样式
盒式保险丝
产品类别
Industrial & Electrical Fuses
LPNRK1/2SPNP拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division







哦! 它是空的。