Cooper Bussmann LPNRK4-1/2SPNP
- 收藏
- 对比
LPNRK4-1/2SPNP
546-LPNRK4-1/2SPNP
电气专用保险丝
--
大陆
立即发货

Industrial & Electrical Fuses LOW PEAK NI PLATED
1最小包装量--
LPNRK4-1/2SPNP详情
Cooper Bussmann LPNRK4-1/2SPNP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.608000 oz
Factory Pack QuantityFactory Pack Quantity
10
Mounting Styles
Holder
Part # Aliases
LPNRK4-1-2SPNP
Manufacturer
Eaton
Brand
Bussmann / Eaton
RoHS
N
系列
LPN-RK_SPNP
包装
Bulk
子类别
Fuses
终端样式
Cartridge
保险丝类型
Time Delay / Slow Blow
产品类别
工业电源保险丝
产品
Class RK1 Fuse
本体样式
盒式保险丝
产品类别
Industrial & Electrical Fuses
LPNRK4-1/2SPNP拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division







哦! 它是空的。