Cooper Bussmann LUG2-3
- 收藏
- 对比
LUG2-3详情
Cooper Bussmann LUG2-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
LUG2-3
Manufacturer
Bussmann
Unit Weight
10.559991 oz
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Screw
Wire Gauge Min
-
Wire Gauge Max
4 AWG
Brand
Bussmann / Eaton
RoHS
Details
系列
LUG
类型
接地片
子类别
Terminals
终端样式
Screw
线规
4 AWG
绝缘材料
Not Insulated
产品类别
Terminals
产品
接线端子
产品类别
Terminals
LUG2-3拓展信息








哦! 它是空的。