Cooper Bussmann MDA-0.03125
- 收藏
- 对比
MDA-0.03125详情
Cooper Bussmann MDA-0.03125重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Ceramic
Characteristic
Time Delay
Interrupt Rating
35 A @ 250 V
Manufacturer
Bussmann
Manufacturer Part Number
MDA-1/32
Package Type
Cartridge
RoHS
无
额定电流
0.03125 A
长度(毫米)
31.75 mm
MDA-0.03125拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann








哦! 它是空的。