Cooper Bussmann MDL-0.1875
- 收藏
- 对比
MDL-0.1875详情
Cooper Bussmann MDL-0.1875重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Glass
Package Type
Cartridge
Manufacturer Part Number
MDL-3/16
Interrupt Rating
35 A @ 250 V
Approvals
CSA, UL
Manufacturer
Bussmann
RoHS
无
Characteristic
Time Delay
额定电流
0.1875 A
长度(毫米)
31.75 mm
MDL-0.1875拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann








哦! 它是空的。