Cooper Bussmann MKB
- 收藏
- 对比
MKB
546-MKB
电路保护套件 - 保险丝
--
大陆
立即发货

Fuse Kits & Assortments Empty MERCHANDISING KIT BUSSMAN
1最小包装量--
MKB详情
Cooper Bussmann MKB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Operating Temp Range
-65C to 105C
Contact Materials
铍铜
Cable Types
Coaxial
Unit Weight
44 lbs
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Eaton
Brand
Bussmann / Eaton
RoHS
N
包装
Bulk
连接器类型
SMA转SMA
性别
M-M
子类别
Fuses
电缆长度
0.66(m)
产品类别
保险丝套件和组合
连接器类型A
SMA
连接器类型B
SMA
产品类别
Fuse Kits & Assortments
MKB拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。