Cooper Bussmann MV155F1DBS25E
- 收藏
- 对比
MV155F1DBS25E详情
Cooper Bussmann MV155F1DBS25E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Characteristic
通用型
Manufacturer
Bussmann
Manufacturer Part Number
MV155F1DBS25E
Package Type
Cartridge
Fuse Size / Group
25E
Unit Weight
10.600 lbs
Factory Pack QuantityFactory Pack Quantity
1
Brand
Bussmann / Eaton
Indicator Style
撞针
RoHS
N
系列
MV155
包装
Bulk
类型
E-Rated Fuse
子类别
Fuses
额定电流
25
终端样式
Cartridge (Non Standard)
产品类别
E-Rated Medium Voltage Fuse
产品
中压保险丝
产品类别
特种保险丝
MV155F1DBS25E拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。