Cooper Bussmann NRA37-1/2
- 收藏
- 对比
NRA37-1/2
546-NRA37-1/2
套管 - 音频连接器
--
大陆
立即发货

NRA37-1/2 datasheet pdf and Barrel - Audio Connectors product details from Cooper Bussmann stock available at utmel
1最小包装量--
NRA37-1/2详情
Cooper Bussmann NRA37-1/2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminium
Voltage, Rating
-
Unit Weight
0.016000 oz
Factory Pack QuantityFactory Pack Quantity
25
Mounting Styles
C-Rail
Wire Gauge Min
-
Wire Gauge Max
-
Part # Aliases
NRA37-1-2
Manufacturer
Eaton
Brand
Bussmann / Eaton
RoHS
Details
系列
NRA
包装
Bulk
类型
安装导轨
颜色
Silver
子类别
接线板
螺距
-
产品类别
DIN 导轨接线板
产品类别
DIN 导轨接线板
长度
952.5 mm
辐射硬化
无
NRA37-1/2拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。