Cooper Bussmann NTN-R-30
- 收藏
- 对比
NTN-R-30
546-NTN-R-30
静电控制,防静电,ESD,无尘室产品
--
大陆
立即发货

NTN-R-30 datasheet pdf and Static Control, ESD, Clean Room Products product details from Cooper Bussmann stock available at utmel
1最小包装量--
NTN-R-30详情
Cooper Bussmann NTN-R-30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
NTN-R-30
Manufacturer
Bussmann
Fuse Size / Group
Class R/H
Unit Weight
0.879999 oz
Factory Pack QuantityFactory Pack Quantity
10
Brand
Bussmann / Eaton
Indicator Style
无指示灯
RoHS
N
系列
NTN-R
包装
Bulk
类型
Dummy Fuse
子类别
Fuses
额定电流
30 A
终端样式
SMD/SMT
产品类别
Dummy Fuse (Neutrals)
产品
特种保险丝
产品类别
特种保险丝
NTN-R-30拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。