Cooper Bussmann NXA-1J0207
- 收藏
- 对比
NXA-1J0207
546-NXA-1J0207
保险丝
--
大陆
立即发货

Industrial & Electrical Fuses BUSS ONE TIME FUSE
1最小包装量--
NXA-1J0207详情
Cooper Bussmann NXA-1J0207重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temp Range
-50C to 85C
Cable Types
Coaxial
Unit Weight
0.016000 oz
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Holder
Manufacturer
Eaton
Brand
Bussmann / Eaton
RoHS
N
系列
NXA
包装
Bulk
连接器类型
SMA转SMA
性别
M-M
子类别
Fuses
终端样式
Clip
电缆长度
0.356 m
保险丝类型
Medium / Normal Blow
产品类别
工业电源保险丝
连接器类型A
SMA
连接器类型B
SMA
本体样式
盒式保险丝
产品类别
Industrial & Electrical Fuses
NXA-1J0207拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。