Cooper Bussmann PS04LTVA2
- 收藏
- 对比
PS04LTVA2
546-PS04LTVA2
TVS - 压敏电阻,MOV
-
大陆
立即发货

PS04LTVA2 datasheet pdf and TVS - Varistors, MOVs product details from Cooper Bussmann stock available at utmel
1最小包装量--
PS04LTVA2详情
Cooper Bussmann PS04LTVA2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
-
包装/外壳
-
Lead Free Status / RoHS Status
Contains lead / RoHS non-compliant
Qualification
AEC-Q200
Unit Weight
0.000035 oz
Manufacturer
Eaton
Brand
Bussmann / Eaton
系列
*
包装
Tape & Reel (TR)
湿度敏感性等级(MSL)
1 (Unlimited)
子类别
TVS Diodes / ESD Suppression Diodes
产品类别
TVS 二极管
产品类别
ESD Suppressors / TVS Diodes
PS04LTVA2拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。