Cooper Bussmann PT05-02
- 收藏
- 对比
PT05-02
546-PT05-02
端子块 - 配件
--
大陆
立即发货

Terminal Blocks - Unspecified SCR/TERM ASSY.
1最小包装量--
PT05-02详情
Cooper Bussmann PT05-02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lead Free Status / RoHS Status
Lead free / RoHS Compliant
For Use With/Related Products
A2000 and A3000 Series
Unit Weight
0.016000 oz
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
Eaton
Brand
Bussmann / Eaton
RoHS
N
系列
PT
包装
Bulk
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Terminal, Solder Tail with Screw, Barrier Block
定位的数量
1
颜色
-
子类别
接线板
产品类别
Terminal Blocks - Unspecified
产品类别
Terminal Blocks - Unspecified
PT05-02拓展信息







哦! 它是空的。