Cooper Bussmann PV-355A-3L-B-15
- 收藏
- 对比
PV-355A-3L-B-15
546-PV-355A-3L-B-15
保险丝
--
大陆
立即发货

PV-355A-3L-B-15 datasheet pdf and Fuses product details from Cooper Bussmann stock available at utmel
1最小包装量--
PV-355A-3L-B-15详情
Cooper Bussmann PV-355A-3L-B-15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Characteristic
通用型
RoHS
无
Manufacturer
Bussmann
Approvals
CSA;UL
Manufacturer Part Number
PV-355A-3L-B-15
Package Type
Center Bolted
Brand
Bussmann / Eaton
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
0.000035 oz
子类别
Fuses
额定电流
355
产品类别
特种保险丝
PV-355A-3L-B-15拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。