Cooper Bussmann RFL1800
- 收藏
- 对比
RFL1800详情
Cooper Bussmann RFL1800重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
16.650 lbs
Factory Pack QuantityFactory Pack Quantity
2
Mounting Styles
Stud
Manufacturer
Eaton
Brand
Bussmann / Eaton
Indicator Style
无指示灯
RoHS
Details
系列
RFL
包装
Bulk
类型
半导体保险丝
子类别
Fuses
额定电流
1.8 kA
终端样式
螺栓固定
产品类别
半导体保险丝
产品
特种保险丝
本体样式
圆体刀片式保险丝
产品类别
特种保险丝
RFL1800拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。