Cooper Bussmann S-1-1/4
- 收藏
- 对比
S-1-1/4
546-S-1-1/4
保险丝
--
大陆
立即发货

S-1-1/4 datasheet pdf and Fuses product details from Cooper Bussmann stock available at utmel
1最小包装量--
S-1-1/4详情
Cooper Bussmann S-1-1/4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.879999 oz
Factory Pack QuantityFactory Pack Quantity
4
Mounting Styles
Screw
Part # Aliases
S-1-1-4
Manufacturer
Eaton
Brand
Bussmann / Eaton
Indicator Style
无指示灯
RoHS
N
系列
Type S
包装
Bulk
类型
Plug Fuse
子类别
Fuses
额定电流
1.25 A
终端样式
Threaded Stud
保险丝类型
Time Delay / Slow Blow
产品类别
Plug Fuse
产品
特种保险丝
本体样式
圆身保险丝
产品类别
特种保险丝
S-1-1/4拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。