Cooper Bussmann S505-1.250-R
- 收藏
- 对比
S505-1.250-R详情
Cooper Bussmann S505-1.250-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Ceramic
Approvals
UL
Interrupt Rating
1,500 A @ 250 V
Manufacturer
Bussmann
Manufacturer Part Number
S505-1.25-R
Package Type
Cartridge
RoHS
有
Characteristic
Time Delay
额定电流
1.25 A
长度(毫米)
20.32 mm
S505-1.250-R拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann








哦! 它是空的。