Cooper Bussmann S506-V-100-R
- 收藏
- 对比
S506-V-100-R
546-S506-V-100-R
保险丝
--
大陆
立即发货

S506 100MA -v Buss Td Bk 100 Box -r
1最小包装量--
S506-V-100-R详情
Cooper Bussmann S506-V-100-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装数量
10
Manufacturer Part Number
10773
Wire Size
20-18
Manufacturer
Master Appliance
RoHS
Non-Compliant
颜色
Red
端子类型
Ring
螺柱尺寸
#8
绝缘的
Insulated
S506-V-100-R拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。