Cooper Bussmann SP/FRS-R-40
- 收藏
- 对比
SP/FRS-R-40
546-SP/FRS-R-40
电气专用保险丝
--
大陆
立即发货

Industrial & Electrical Fuses FUSETRON DUAL ELEMT
1最小包装量--
SP/FRS-R-40详情
Cooper Bussmann SP/FRS-R-40重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Fuse Size / Group
Class RK5
Unit Weight
0.016000 oz
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Holder
Part # Aliases
SP-FRS-R-40
Manufacturer
Eaton
Brand
Bussmann / Eaton
Indicator Style
无指示灯
RoHS
N
系列
FRS-R
包装
Bulk
子类别
Fuses
额定电流
40 A
终端样式
Clip
保险丝类型
Time Delay / Slow Blow
产品类别
工业电源保险丝
产品
Class RK5 Fuse
本体样式
盒式保险丝
产品类别
Industrial & Electrical Fuses
SP/FRS-R-40拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division







哦! 它是空的。