Cooper Bussmann SPJ-4E80
- 收藏
- 对比
SPJ-4E80
546-SPJ-4E80
保险丝
Radial Bend Cylinder
大陆
立即发货

SPJ-4E80 datasheet pdf and Fuses product details from Cooper Bussmann stock available at utmel
1最小包装量--
SPJ-4E80详情
Cooper Bussmann SPJ-4E80重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
包装/外壳
径向弯曲气缸
Lead Free Status / RoHS Status
Lead free / RoHS Compliant
操作温度
-
系列
Semitron™ SPJ
包装
Bulk
尺寸/尺寸
0.181 Dia x 0.760 L (4.60mm x 19.30mm)
湿度敏感性等级(MSL)
1 (Unlimited)
保险丝类型
-
SPJ-4E80拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。