Cooper Bussmann SPJ-6E600
- 收藏
- 对比
SPJ-6E600详情
Cooper Bussmann SPJ-6E600重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
SPJ-6E600
Manufacturer
Bussmann
Unit Weight
13.695989 oz
Factory Pack QuantityFactory Pack Quantity
3
Mounting Styles
Holder
Brand
Bussmann / Eaton
RoHS
Details
系列
SPJ
包装
Bulk
类型
半导体保险丝
子类别
Fuses
额定电流
600 A
终端样式
刀片
产品
特种保险丝
本体样式
方形身体刀片保险丝
产品类别
特种保险丝
SPJ-6E600拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann








哦! 它是空的。