Cooper Bussmann SPP-7M1250
- 收藏
- 对比
SPP-7M1250详情
Cooper Bussmann SPP-7M1250重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Bussmann
Unit Weight
4.847996 oz
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Holder
Brand
Bussmann / Eaton
RoHS
Details
系列
SPP-7
包装
Bulk
类型
半导体保险丝
子类别
Fuses
额定电流
1.25 kA
终端样式
刀片
产品
特种保险丝
本体样式
方形身体刀片保险丝
产品类别
特种保险丝
SPP-7M1250拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。