Cooper Bussmann TCFH30NWT
- 收藏
- 对比
TCFH30NWT详情
Cooper Bussmann TCFH30NWT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
TCFH30NWT
Manufacturer
Bussmann
Maximum Operating Temperature
+ 75 C
Unit Weight
0.035274 oz
Minimum Operating Temperature
- 20 C
Factory Pack QuantityFactory Pack Quantity
12
Mounting Styles
Holder
Brand
Bussmann / Eaton
Tradename
CUBEFuse
RoHS
Details
系列
TCF_RNW
子类别
Fuses
终端样式
Cartridge
产品类别
保险丝座
产品
Class CF Fuse
产品类别
保险丝座
TCFH30NWT拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。