Cooper Bussmann TCFH60NW
- 收藏
- 对比
TCFH60NW详情
Cooper Bussmann TCFH60NW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
TCFH60NW
Manufacturer
Bussmann
Maximum Operating Temperature
+ 75 C
Unit Weight
0.035274 oz
Minimum Operating Temperature
- 20 C
Factory Pack QuantityFactory Pack Quantity
12
Mounting Styles
Holder
Brand
Bussmann / Eaton
Tradename
CUBEFuse
RoHS
Details
系列
TCF_RNW
包装
Bulk
子类别
Fuses
终端样式
Cartridge
产品类别
保险丝座
产品
Class CF Fuse
产品类别
保险丝座
TCFH60NW拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann








哦! 它是空的。