Cooper Bussmann TPSFH-70
- 收藏
- 对比
TPSFH-70
546-TPSFH-70
静电控制,防静电,ESD,无尘室产品
--
大陆
立即发货

TPSFH-70 datasheet pdf and Static Control, ESD, Clean Room Products product details from Cooper Bussmann stock available at utmel
1最小包装量--
TPSFH-70详情
Cooper Bussmann TPSFH-70重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Screw
质量
45.359237 g
本体材质
Thermoplastic
RoHS
Compliant
终端
Lug
颜色
Black
极数
12
照明类型
Illuminated
辐射硬化
无
TPSFH-70拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。