Cooper Bussmann UCB-10
- 收藏
- 对比
UCB-10
546-UCB-10
断路器
--
大陆
立即发货

UCB-10 datasheet pdf and Circuit Breakers product details from Cooper Bussmann stock available at utmel
1最小包装量--
UCB-10详情
Cooper Bussmann UCB-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
19.504472 g
Manufacturer Part Number
UCB-10
Manufacturer
Bussmann
RoHS
无
Characteristic
Small
Voltage Rating (DC)
12 V
Unit Weight
0.687999 oz
Factory Pack QuantityFactory Pack Quantity
10
Mounting Styles
Blade
Illuminated
不发光
Brand
Bussmann / Eaton
包装
Bulk
系列
UCB
类型
ATC Footprint
子类别
断路器
额定电流
10
终端样式
Snap-Off
极数
1
产品
断路器
产品类别
断路器
UCB-10拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。