Cooper Bussmann UCB-15
- 收藏
- 对比
UCB-15
546-UCB-15
断路器
--
大陆
立即发货

UCB-15 datasheet pdf and Circuit Breakers product details from Cooper Bussmann stock available at utmel
1最小包装量--
UCB-15详情
Cooper Bussmann UCB-15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
UCB-15
Manufacturer
Bussmann
RoHS
无
Characteristic
Small
Voltage, Rating
12 V
Unit Weight
0.687999 oz
Factory Pack QuantityFactory Pack Quantity
10
Mounting Styles
Blade
Illuminated
不发光
Brand
Bussmann / Eaton
系列
UCB
类型
ATC Footprint
子类别
断路器
额定电流
15
终端样式
Snap-Off
极数
1
产品
断路器
产品类别
断路器
UCB-15拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。