Cooper Bussmann UCB-8
- 收藏
- 对比
UCB-8详情
Cooper Bussmann UCB-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
UCB-8
Manufacturer
Bussmann
RoHS
无
Characteristic
Small
Unit Weight
0.687999 oz
Factory Pack QuantityFactory Pack Quantity
10
Mounting Styles
Blade
Illuminated
不发光
Brand
Bussmann / Eaton
系列
UCB
类型
ATC Footprint
子类别
断路器
额定电流
8
终端样式
Snap-Off
极数
1 Pole
产品
断路器
产品类别
断路器
UCB-8拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann








哦! 它是空的。