Cooper Bussmann WGA-600
- 收藏
- 对比
WGA-600详情
Cooper Bussmann WGA-600重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.016000 oz
Factory Pack QuantityFactory Pack Quantity
5
Mounting Styles
Stud
Manufacturer
Eaton
Brand
Bussmann / Eaton
RoHS
N
系列
WGA
包装
Bulk
类型
保险丝连接
子类别
Fuses
额定电流
600 A
终端样式
螺栓固定
产品
特种保险丝
本体样式
Non-Housing Fuses
产品类别
特种保险丝
WGA-600拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。