Cooper Bussmann WGA-750
- 收藏
- 对比
WGA-750
546-WGA-750
保险丝座
--
大陆
立即发货

WGA-750 datasheet pdf and Fuseholders product details from Cooper Bussmann stock available at utmel
1最小包装量--
WGA-750详情
Cooper Bussmann WGA-750重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
1.199999 oz
Factory Pack QuantityFactory Pack Quantity
25
Mounting Styles
Stud
Manufacturer
Eaton
Brand
Bussmann / Eaton
RoHS
N
系列
WGA
包装
Bulk
类型
保险丝连接
子类别
Fuses
额定电流
750 A
终端样式
螺栓固定
产品
特种保险丝
本体样式
Non-Housing Fuses
产品类别
特种保险丝
WGA-750拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。