Cooper Bussmann WHA-D-800
- 收藏
- 对比
WHA-D-800
546-WHA-D-800
电气专用保险丝
--
大陆
立即发货

Specialty Fuses BUSS OPEN LINK FUSE
1最小包装量--
WHA-D-800详情
Cooper Bussmann WHA-D-800重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.016000 oz
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Stud
Manufacturer
Eaton
Brand
Bussmann / Eaton
RoHS
N
系列
WHA-D
包装
Bulk
类型
保险丝连接
子类别
Fuses
额定电流
800 A
终端样式
螺栓固定
产品
特种保险丝
本体样式
Non-Housing Fuses
产品类别
特种保险丝
WHA-D-800拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division







哦! 它是空的。