Cooper Wiring Devices 9071507
- 收藏
- 对比
9071507
548-9071507
无类别的
--
大陆
立即发货

9071507 datasheet pdf and Unclassified product details from Cooper Wiring Devices stock available at utmel
1最小包装量--
9071507详情
Cooper Wiring Devices 9071507重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
2 - 12
Number of auxiliary contacts as normally open contact
0
Overload release current setting
100 - 250
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
9071507拓展信息







哦! 它是空的。