Cooper Wiring Devices AH5262V
- 收藏
- 对比
AH5262V
548-AH5262V
无类别的
--
大陆
立即发货

Recp Dup 15A125V 2P3W Brass Strap B&S IV
1最小包装量--
添加到询价列表
AH5262V详情
Cooper Wiring Devices AH5262V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-20 - 70
Degree of protection (IP)
IP67
Material of contact surface
Gold
0个相似型号
AH5262V拓展信息







哦! 它是空的。