Cooper Wiring Devices CD2025CP
- 收藏
- 对比
CD2025CP
548-CD2025CP
无类别的
--
大陆
立即发货

CD2025CP datasheet pdf and Unclassified product details from Cooper Wiring Devices stock available at utmel
1最小包装量--
CD2025CP详情
Cooper Wiring Devices CD2025CP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
400
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
200 - 400
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
800 - 4400
Type of electrical connection of main circuit
Screw connection
CD2025CP拓展信息







哦! 它是空的。