Cooper Wiring Devices CD5673
- 收藏
- 对比
CD5673
548-CD5673
无类别的
--
大陆
立即发货

CD5673 datasheet pdf and Unclassified product details from Cooper Wiring Devices stock available at utmel
1最小包装量--
CD5673详情
Cooper Wiring Devices CD5673重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP65
Material housing
Plastic
Rated operation current Ie at AC-3, 400 V
41
Rated operation power at AC-3, 400 V
37
Rated permanent current Iu
63
Type of control element
Short thumb-grip
Number of auxiliary contacts as normally closed contact
0
Model
Dahlander switch
CD5673拓展信息







哦! 它是空的。