Cooper Wiring Devices CWL1430FI
- 收藏
- 对比
CWL1430FI
548-CWL1430FI
套管 - 音频连接器
--
大陆
立即发货

Conn Power PL 3Power/1Ground POS Crimp ST Cable Mount 4 Terminal 1 Port
1最小包装量--
CWL1430FI详情
Cooper Wiring Devices CWL1430FI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
RoHS
Compliant
Manufacturer Part Number
CWL1430FI
Manufacturer
Eaton Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
EATON CORP
Risk Rank
5.37
Manufacturer Series
CWL1430
终端
Crimp
ECCN 代码
EAR99
连接器类型
Circular
性别
Receptacle
HTS代码
8536.69.40.30
Reach合规守则
compliant
接头数量
3
CWL1430FI拓展信息
Cooper Wiring Devices
Cooper Wiring Devices
Cooper Wiring Devices
Cooper Wiring Devices
Cooper Wiring Devices
Cooper Wiring Devices
Cooper Wiring Devices
Cooper Wiring Devices
Cooper Wiring Devices
Cooper Wiring Devices







哦! 它是空的。