Cooper Wiring Devices GF119-ES-S-A1
- 收藏
- 对比
GF119-ES-S-A1
548-GF119-ES-S-A1
无类别的
--
大陆
立即发货

GF119-ES-S-A1 datasheet pdf and Unclassified product details from Cooper Wiring Devices stock available at utmel
1最小包装量--
GF119-ES-S-A1详情
Cooper Wiring Devices GF119-ES-S-A1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-100 - 205
Material core insulation
Fluorinated ethylene propylene (FEP)
Conductor surface
Tinned
Outer diameter approx.
4
Core identification
Colour
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Core colour
Red
Nominal voltage U
600
Conductor category
Class 5 = flexible
GF119-ES-S-A1拓展信息







哦! 它是空的。