Cooper Wiring Devices SF8AP-V
- 收藏
- 对比
SF8AP-V
548-SF8AP-V
无类别的
--
大陆
立即发货

SF8AP-V datasheet pdf and Unclassified product details from Cooper Wiring Devices stock available at utmel
1最小包装量--
SF8AP-V详情
Cooper Wiring Devices SF8AP-V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Number of contacts as change-over contact
2
Number of contacts as normally open contact
0
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
深度
36
宽度
21.5
高度
28
SF8AP-V拓展信息







哦! 它是空的。