Cooper Wiring Devices SKT15025
- 收藏
- 对比
SKT15025
548-SKT15025
无类别的
--
大陆
立即发货

SKT15025 datasheet pdf and Unclassified product details from Cooper Wiring Devices stock available at utmel
1最小包装量--
SKT15025详情
Cooper Wiring Devices SKT15025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 70
Degree of protection (IP)
IP67
Material of contact surface
Gold
RoHS
Non-Compliant
SKT15025拓展信息







哦! 它是空的。