Copal Electronics 8R1021-N-Z
- 收藏
- 对比
8R1021-N-Z
549-8R1021-N-Z
按钮开关
--
大陆
立即发货

Copal Electronics Momentary Push Button Switch, Panel Mount, SPDT, 6.4mm Cutout, 125 (Silver) V ac, 30 (Gold) V dc
1最小包装量--
8R1021-N-Z详情
Copal Electronics 8R1021-N-Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
Voltage, Rating
125 (Silver) V ac, 30 (Gold) V dc
Illuminated
无
Contact Materials
Bs+Ag, Cu+Ag
触点额定电流
3 A
端子类型
Solder
触点配置
单刀双掷
8R1021-N-Z拓展信息
Copal Electronics
Copal Electronics
Copal Electronics
Copal Electronics
Copal Electronics
Copal Electronics
Copal Electronics
Copal Electronics
Copal Electronics
Copal Electronics







哦! 它是空的。