Cornell Dubilier Electronics 106KBM050M
- 收藏
- 对比
106KBM050M
553-106KBM050M
铝电解电容器
--
大陆
立即发货

Aluminum Electrolytic Capacitors - Radial Leaded ELECTROLYTIC/IC
1最小包装量--
106KBM050M详情
Cornell Dubilier Electronics 106KBM050M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Black
With front ring
有
Type of control element
Other
系列
KBM
子类别
Capacitors
产品类别
电解电容器
106KBM050M拓展信息
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics (CDE)
Cornell Dubilier Electronics
Cornell Dubilier Electronics







哦! 它是空的。