Cornell Dubilier Electronics 206DCB700K4J
- 收藏
- 对比
206DCB700K4J
553-206DCB700K4J
无类别的
--
大陆
立即发货

CAP FILM METALLIZED POLYPROPYL
1最小包装量--
206DCB700K4J详情
Cornell Dubilier Electronics 206DCB700K4J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-50 - 80
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-40 - 80
Outer diameter approx.
6.2
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Core identification
Numbers
Nominal cross section conductor
0.5
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
37.2
Low smoke according to IEC 61034-2
无
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 5 = flexible
206DCB700K4J拓展信息







哦! 它是空的。