Cornell Dubilier Electronics 331103U020HS2
- 收藏
- 对比
331103U020HS2
553-331103U020HS2
无类别的
--
大陆
立即发货

ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 20V, 20%, RADIAL, Capacitance:10000µF, Voltage Rating:20V, Product Range:331 Series, Capacitance Tolerance:± 20%, Capacitor Terminals:Radial Leaded, Diameter:22.606mm, Lead Spacing:7.62mm RoHS Compliant: Yes
1最小包装量--
331103U020HS2详情
Cornell Dubilier Electronics 331103U020HS2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
331103U020HS2
Manufacturer
Cornell Dubilier Electronics Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
CORNELL DUBILIER ELECTRONICS INC
Risk Rank
5.75
达到SVHC
unknown
331103U020HS2拓展信息







哦! 它是空的。