Cornell Dubilier Electronics 331273U6R3HT2
- 收藏
- 对比
331273U6R3HT2
553-331273U6R3HT2
无类别的
--
大陆
立即发货

ALUMINUM ELECTROLYTIC CAPACITOR 27000UF, 6.3V, 20%, RADIAL, Capacitance:27000µF, Voltage Rating:6.3V, Product Range:331 Series, Capacitance Tolerance:± 20%, Capacitor Terminals:Radial Leaded, Diameter:22.606mm, Lead Spacing:7.62mm RoHS Compliant: Y
1最小包装量--
331273U6R3HT2详情
Cornell Dubilier Electronics 331273U6R3HT2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Rohs Code
有
Manufacturer Part Number
331273U6R3HT2
Manufacturer
Cornell Dubilier Electronics Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
CORNELL DUBILIER ELECTRONICS INC
Risk Rank
5.75
达到SVHC
unknown
331273U6R3HT2拓展信息







哦! 它是空的。